onsemi TVS - TVS - Thyristors - NP1500SAT3G NP1500SAT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083297-NP1500SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 44pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083297-NP1500SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 44pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP1500SAT3G - 1083297-NP1500SAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP1500SAT3G
1083297-NP1500SAT3G
TVS - TVS - Thyristors - NP1500SAT3G 1083297-NP1500SAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083297-NP1500SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 44pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083297-NP1500SAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 44pF
Number of Elements: 1
Voltage - Off State: 140V
Voltage - Breakover: 180V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083297-NP1500SAT3G
Product Name TVS - TVS - Thyristors - NP1500SAT3G
VDRM 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1040N20TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details