Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885517-MOC3020TVM
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Package: Bulk
Package: 6-DIP (0.400", 10.16mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 885517-MOC3020TVM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3020TVM |
| Package Type | DIP; 6-DIP |