Sensata Technologies Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892DH600

Description
MODULE SCR/DIODE 90A 240VAC
Datasheet
Description
MODULE SCR/DIODE 90A 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892DH600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892DH600
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892DH600
MODULE SCR/DIODE 90A 240VAC

MODULE SCR/DIODE 90A 240VAC

Supplier's Site
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom - 73M2714 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom
73M2714
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom 73M2714
THYRISTOR DIODE MODULE, 600V, 90A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Product Range:F18 Series RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 600V, 90A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Product Range:F18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number F1892DH600 73M2714
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B544-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N02TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details