onsemi Image Sensors, Camera - NOIP1SN0480A-STI NOIP1SN0480A-STI

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887490-NOIP1SN0480A- STI Operating Temperature Range: -40°C ~ 85°C Features: CMOS Image Sensor 808H x 608V 4.8µm x 4.8µm Package: Reel - TR Family Name: NOIP1SN0480 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887490-NOIP1SN0480A- STI Operating Temperature Range: -40°C ~ 85°C Features: CMOS Image Sensor 808H x 608V 4.8µm x 4.8µm Package: Reel - TR Family Name: NOIP1SN0480 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - NOIP1SN0480A-STI - NOIP1SN0480A-STI - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - NOIP1SN0480A-STI
NOIP1SN0480A-STI
Image Sensors, Camera - NOIP1SN0480A-STI NOIP1SN0480A-STI
Manufacturer: ON Semiconductor Win Source Part Number: 887490-NOIP1SN0480A- STI Operating Temperature Range: -40°C ~ 85°C Features: CMOS Image Sensor 808H x 608V 4.8µm x 4.8µm Package: Reel - TR Family Name: NOIP1SN0480 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050

Manufacturer: ON Semiconductor
Win Source Part Number: 887490-NOIP1SN0480A-STI
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Image Sensor 808H x 608V 4.8µm x 4.8µm
Package: Reel - TR
Family Name: NOIP1SN0480
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
NOIP1SN0480A-STI
Image Sensors NOIP1SN0480A-STI
Image Sensors PYTHON480 1/3.6 BW_ CRA

Image Sensors PYTHON480 1/3.6 BW_ CRA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number NOIP1SN0480A-STI NOIP1SN0480A-STI
Product Name Image Sensors, Camera - NOIP1SN0480A-STI Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13241-1109S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
VeriSens® ID-100 Series Vision Sensor - 10mm Lens, White Illumination - VS ID100M03W10RP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details