Rochester Electronics Image Sensors, Camera - MT9T001C12STC-DR MT9T001C12STC-DR

Description
Manufacturer: Aptina-ON Semiconductor Win Source Part Number: 928476-MT9T001C12STC -DR Operating Temperature Range: 0°C ~ 60°C Features: CMOS with Processor Image Sensor 2048H x 1536V 3.2µm x 3.2µm 48-PLCC (14.22x14.22) Package: Bulk Package: 48-LCC Categories: Sensors Case / Package: 48-PLCC (14.22x14.22) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Aptina-ON Semiconductor Win Source Part Number: 928476-MT9T001C12STC -DR Operating Temperature Range: 0°C ~ 60°C Features: CMOS with Processor Image Sensor 2048H x 1536V 3.2µm x 3.2µm 48-PLCC (14.22x14.22) Package: Bulk Package: 48-LCC Categories: Sensors Case / Package: 48-PLCC (14.22x14.22) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9T001C12STC-DR - MT9T001C12STC-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9T001C12STC-DR
MT9T001C12STC-DR
Image Sensors, Camera - MT9T001C12STC-DR MT9T001C12STC-DR
Manufacturer: Aptina-ON Semiconductor Win Source Part Number: 928476-MT9T001C12STC -DR Operating Temperature Range: 0°C ~ 60°C Features: CMOS with Processor Image Sensor 2048H x 1536V 3.2µm x 3.2µm 48-PLCC (14.22x14.22) Package: Bulk Package: 48-LCC Categories: Sensors Case / Package: 48-PLCC (14.22x14.22) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Aptina-ON Semiconductor
Win Source Part Number: 928476-MT9T001C12STC-DR
Operating Temperature Range: 0°C ~ 60°C
Features: CMOS with Processor Image Sensor 2048H x 1536V 3.2µm x 3.2µm 48-PLCC (14.22x14.22)
Package: Bulk
Package: 48-LCC
Categories: Sensors
Case / Package: 48-PLCC (14.22x14.22)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9T001C12STC-DR
Product Name Image Sensors, Camera - MT9T001C12STC-DR
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14661-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details