BAE Systems - Fairchild Imaging Time Delay and Integration (TDI) Sensor CCD21241

Description
The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 21241 achieves consistent, superior TDI performance. 24,000 pixels per line 64 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 64, 32, 8 and 1 16 outputs - each capable of 18MHz data rate - 300 MHz total data rate On-chip binning capability
Description
The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 21241 achieves consistent, superior TDI performance. 24,000 pixels per line 64 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 64, 32, 8 and 1 16 outputs - each capable of 18MHz data rate - 300 MHz total data rate On-chip binning capability

Suppliers

Company
Product
Description
Supplier Links
Time Delay and Integration (TDI) Sensor - CCD21241 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay and Integration (TDI) Sensor
CCD21241
Time Delay and Integration (TDI) Sensor CCD21241
The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 21241 achieves consistent, superior TDI performance. 24,000 pixels per line 64 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 64, 32, 8 and 1 16 outputs - each capable of 18MHz data rate - 300 MHz total data rate On-chip binning capability

The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 21241 achieves consistent, superior TDI performance.

  • 24,000 pixels per line
  • 64 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 64, 32, 8 and 1
  • 16 outputs - each capable of 18MHz data rate - 300 MHz total data rate
  • On-chip binning capability
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD21241
Product Name Time Delay and Integration (TDI) Sensor
CCD Type Time Delay and Integration (TDI) Sensor
Horizontal Pixels 24000
Vertical Pixels 64
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-0906 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 2048
Vertical Pixels 96
View Details