onsemi Bridge Rectifiers NMLU1210TWG

Description
Bridge Rectifier Single Phase Schottky 20V Surface Mount 8-UDFN (4x4)
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 20V Surface Mount 8-UDFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - NMLU1210TWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
NMLU1210TWGOSTR-ND
Bridge Rectifiers NMLU1210TWGOSTR-ND
Bridge Rectifier Single Phase Schottky 20V Surface Mount 8-UDFN (4x4)

Bridge Rectifier Single Phase Schottky 20V Surface Mount 8-UDFN (4x4)

Buy Now Datasheet
Bridge Rectifiers - NMLU1210TWG - 1083241-NMLU1210TWG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - NMLU1210TWG
1083241-NMLU1210TWG
Bridge Rectifiers - NMLU1210TWG 1083241-NMLU1210TWG
Manufacturer: ON Semiconductor Win Source Part Number: 1083241-NMLU1210TWG Packaging: Reel - TR Mounting: SMD (SMT) Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A Current - Reverse Leakage @ Vr: 40μA @ 20V Voltage - Peak Reverse (Max): 20V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-UDFN (4x4) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083241-NMLU1210TWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 3.2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 40μA @ 20V
Voltage - Peak Reverse (Max): 20V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-UDFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - NMLU1210TWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
NMLU1210TWG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers NMLU1210TWG
BRIDGE RECT 1PH 20V 3.2A 8UDFN

BRIDGE RECT 1PH 20V 3.2A 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number NMLU1210TWGOSTR-ND 1083241-NMLU1210TWG NMLU1210TWG
Product Name Bridge Rectifiers Bridge Rectifiers - NMLU1210TWG Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 8-UDFN Exposed Pad
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details