NMLU1210TWG is a dual N-channel MOSFET full-bridge rectifier with integrated Schottky diodes, designed for AC-DC rectification and wireless charging in portable electronics. It is packaged in a 4.0 x 4.0 x 0.5 mm UDFN8 (Case 517BS) with an exposed pad for thermal performance. The device supports a maximum input voltage of 20 V, continuous drain current of 3.2 A at 25°C, and maximum power dissipation of 2.34 W under short-pulse conditions. The MOSFETs feature a typical RDS(on) of 17 mΩ at 10 V gate drive, and the Schottky diodes exhibit a typical forward voltage of 0.45 V at 3.2 A. The part meets RoHS standards and uses lead-free packaging. Thermal resistance is 42.5 °C/W for transient conditions on a 1 in² pad. All specifications are defined for operation from -55°C to 125°C junction temperature.
MOSFET Dual N-Channel Full BridgeRectifierUDFN8
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NMLU1210TWG |
| Product Name | MOSFET |