onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLX2G66FCTAG

Description
Win Source Part Number: 1082477-NLX2G66FCTAG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 270MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.9ns, 6ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.89x0.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G66YZPR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLX2G66 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082477-NLX2G66FCTAG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 270MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.9ns, 6ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.89x0.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G66YZPR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLX2G66 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1082477-NLX2G66FCTAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1082477-NLX2G66FCTAG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1082477-NLX2G66FCTAG
Win Source Part Number: 1082477-NLX2G66FCTAG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 270MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4.5Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.9ns, 6ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.89x0.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G66YZPR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLX2G66 Product Status: Obsolete

Win Source Part Number: 1082477-NLX2G66FCTAG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 5.5Ohm
-3db Bandwidth: 270MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 4.5Ohm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.9ns, 6ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 8-XFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.89x0.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LVC2G66YZPR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NLX2G66
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLX2G66FCTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLX2G66FCTAG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLX2G66FCTAG
IC SW SPST-NOX2 5.5OHM 8WLCSP

IC SW SPST-NOX2 5.5OHM 8WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1082477-NLX2G66FCTAG NLX2G66FCTAG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers