onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1GU04DFT2G

Description
IC INVERTER 1CH 1-INP SC88A
Datasheet
Description
IC INVERTER 1CH 1-INP SC88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHC1GU04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHC1GU04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1GU04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NLVVHC1GU04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHC1GU04DFT2G
Logic - Gates and Inverters NLVVHC1GU04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - NLVVHC1GU04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHC1GU04DFT2G
Gates and Inverters NLVVHC1GU04DFT2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 70K3866 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
70K3866
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 70K3866
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GU04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GU04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLVVHC1GU04DFT2G NLVVHC1GU04DFT2G NLVVHC1GU04DFT2G 70K3866
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Inverter
Supply Voltage 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) 2V ~ 5.5V
Operating Current 1.00E-3 mA 8 mA
Low Level Output Current (Sink) 8 mA
High Level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details