onsemi Multivibrators NLVHC4538ADR2

Description
Monostable Multivibrator 16-SOIC
Datasheet
Description
Monostable Multivibrator 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - NLVHC4538ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
NLVHC4538ADR2
Multivibrators NLVHC4538ADR2
Monostable Multivibrator 16-SOIC

Monostable Multivibrator 16-SOIC

Buy Now
Logic - Multivibrators - NLVHC4538ADR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
NLVHC4538ADR2
Logic - Multivibrators NLVHC4538ADR2
IC MULTIVIBRATOR 16SOIC

IC MULTIVIBRATOR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - NLVHC4538ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
NLVHC4538ADR2
Integrated Circuits (ICs) - Logic - Multivibrators NLVHC4538ADR2
IC MULTIVIBRATOR 16SOIC

IC MULTIVIBRATOR 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number NLVHC4538ADR2 NLVHC4538ADR2 NLVHC4538ADR2
Product Name Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-2833-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Multivibrators - 9601FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type Other; 14-CFlatPack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Multivibrators - 74HCT123PW,118 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details