onsemi Gates and Inverters NLVACT14DR2G

Description
Inverter IC 6 Channel 14-SOIC
Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLVACT14DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVACT14DR2G
Gates and Inverters NLVACT14DR2G
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - NLVACT14DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVACT14DR2G
Logic - Gates and Inverters NLVACT14DR2G
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 51Y0509 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
51Y0509
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 51Y0509
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:-RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLVACT14DR2G NLVACT14DR2G 51Y0509
Product Name Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 4.4V ~ 4.86V (Low), 0.1V ~ 0.36V (High)
Inputs 1 1
Operating Current 24 mA 0.0040 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic - Gates and Inverters - 4002BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers