Rochester Electronics Logic - Logic - Gates and Inverters - 5440DMQB 5440DMQB

Description
Manufacturer: National Semiconductor Win Source Part Number: 907363-5440DMQB Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907363-5440DMQB Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 5440DMQB - 907363-5440DMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5440DMQB
907363-5440DMQB
Logic - Logic - Gates and Inverters - 5440DMQB 907363-5440DMQB
Manufacturer: National Semiconductor Win Source Part Number: 907363-5440DMQB Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907363-5440DMQB
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 5440DMQB - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
5440DMQB
Logic - Gates and Inverters 5440DMQB
NAND GATE

NAND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 907363-5440DMQB 5440DMQB
Product Name Logic - Logic - Gates and Inverters - 5440DMQB Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHC30D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic - Gates and Inverters - 54LS20DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details