IC INV 6-CIR 1-IN 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter 6-Element CMOS 14-Pin TSSOP T/R Product overview: NLV74VHCU04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHCU04DTR2G
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
INVERTER, AEC-Q100, 1 I/P, -40TO85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCU04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74VHCU04DTR2GDKR-ND | 705-NLV74VHCU04DTR2G | NLV74VHCU04DTR2G | NLV74VHCU04DTR2G | 86X0883 |
| Product Name | Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Inverter, Aec-Q100, 1 I/p, -40To85Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |