Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74AHC86D,118

Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC86D is a quad 2-input EXCLUSIVE-OR gate in an SO14 package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 5.5 V, features CMOS input levels, Schmitt-triggered inputs, and overvoltage-tolerant inputs up to 5.5 V. The device meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A. Total power dissipation is rated at 500 mW, derating linearly above 100 °C by 10.1 mW/K.

Datasheet Summary
Powered by GS/AI

The 74AHC86D is a quad 2-input EXCLUSIVE-OR gate in an SO14 package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 5.5 V, features CMOS input levels, Schmitt-triggered inputs, and overvoltage-tolerant inputs up to 5.5 V. The device meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A. Total power dissipation is rated at 500 mW, derating linearly above 100 °C by 10.1 mW/K.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74AHC86D,118
Quad 2-input EXCLUSIVE-OR gate 74AHC86D,118
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC86: CMOS level
    • For 74AHCT86: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6534-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6534-1-ND
Gates and Inverters 1727-6534-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6534-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6534-2-ND
Gates and Inverters 1727-6534-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6534-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6534-6-ND
Gates and Inverters 1727-6534-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
 - 74AHC86D,118 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2223
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2223
XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC86D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC86D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC86D,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74AHC86D,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC86D,118
Gates and Inverters 74AHC86D,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC86D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC86D,118
Logic - Gates and Inverters 74AHC86D,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC86D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC86D,118
Gates and Inverters 74AHC86D,118
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC86D,118 1727-6534-1-ND 74AHC86D,118 74AH2223 74AHC86D,118 74AHC86D,118 74AHC86D,118 74AHC86D,118
Product Name Quad 2-input EXCLUSIVE-OR gate Gates and Inverters Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR OR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3997-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
 - 74ABT08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
4 suppliers