Bus Driver, AHC/VHC/H/U/V Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
Quad Bus Buffer, 3-State, 2500-REEL Product overview: NLV74VHC125DTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NLV74VHC125DTR2G
Win Source Part Number: 1371329-NLV74VHC125D
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100, 74VHC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74VHC125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NLV74VHC125DTR2G | 704-NLV74VHC125DTR2G | 1371329-NLV74VHC125DTR2G |
| Product Name | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Device Type | Line / Bus Driver | Transceiver | Receiver; Transceiver; Buffer |