IC D-TYPE TRANSP 8:8 20-TSSOP
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
D-Type Latch 1 Channel 1:8 IC Tri-State, Non-Inverted 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 488-NLV74HCT573ADTRG-ND | NLV74HCT573ADTRG | NLV74HCT573ADTRG | NLV74HCT573ADTRG |
| Product Name | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 6 mA | 6 mA |