Quad 2-Input AND Gate with LSTTL Compatible Inputs, 2500-REEL Product overview: NLV74HCT08ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HCT08ADTR2G
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT08A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates QUAD 2-INPUT AND GAT
IC GATE AND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74HCT08ADTR2G | NLV74HCT08ADTR2GOSTR-ND | NLV74HCT08ADTR2G | NLV74HCT08ADTR2G | NLV74HCT08ADTR2G | 45Y1460 | NLV74HCT08ADTR2G | NLV74HCT08ADTR2G |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT; AND | AND; AND Gate | AND | ||
| Logic Family | HCT | CMOS | ||||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Supply Voltage | 2V ~ 6V | 2V (Low), 0.8V (High) | 2V ~ 6V |