onsemi Latches NLV74HC573ADWR2

Description
LATCH OCT 3ST NONINV 20SOIC
Request a Quote Datasheet
Description
LATCH OCT 3ST NONINV 20SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLV74HC573ADWR2 - Rochester Electronics
Newburyport, MA, United States
LATCH OCT 3ST NONINV 20SOIC

LATCH OCT 3ST NONINV 20SOIC

Supplier's Site Datasheet
Latches - NLV74HC573ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - NLV74HC573ADWR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
NLV74HC573ADWR2
Integrated Circuits (ICs) - Logic - Latches NLV74HC573ADWR2
IC LATCH OCT 3ST NONINV 20SOIC

IC LATCH OCT 3ST NONINV 20SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number NLV74HC573ADWR2 NLV74HC573ADWR2 NLV74HC573ADWR2
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOIC20; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details