"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NLV74HC374ADTR2GTR-ND | NLV74HC374ADTR2G | NLV74HC374ADTR2G | NLV74HC374ADTR2G |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 21 ns |