Programmable Timer IC 3MHz 14-SOIC
Programmable Timer IC 3MHz 14-SOIC
Programmable Timer IC 3MHz 14-SOIC
Programmable Timer, 1 Timer(s), CMOS, PDSO14
Programmable Timer Oscillator, SOIC-14 NB, 2500-REEL Product overview: NLV14541BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NLV14541BDR2G can be used for catalog matching and distributor lookup.
IC OSC PROG TIMER 3MHZ 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | NLV14541BDR2GOSTR-ND | NLV14541BDR2G | 689-NLV14541BDR2G | NLV14541BDR2G |
| Product Name | Programmable Timers and Oscillators | SOIC Clock and Timing IC | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | Tape and Reel | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | ||
| Frequency | 3 MHz | 3 MHz |