onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G NLV14052BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790727-NLV14052BDTR2 G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DT4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Family Name: NLV14052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4582LEEE-T; MAX4582LEEE+; MAX4582LEEE+T; MAX4582LEEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790727-NLV14052BDTR2 G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DT4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Family Name: NLV14052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4582LEEE-T; MAX4582LEEE+; MAX4582LEEE+T; MAX4582LEEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G - 790727-NLV14052BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G
790727-NLV14052BDTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G 790727-NLV14052BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 790727-NLV14052BDTR2 G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DT4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Family Name: NLV14052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4582LEEE-T; MAX4582LEEE+; MAX4582LEEE+T; MAX4582LEEE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790727-NLV14052BDTR2G
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 18 V
Switch Circuit: DT4T
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 7.5pF
Family Name: NLV14052B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 280 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4582LEEE-T; MAX4582LEEE+; MAX4582LEEE+T; MAX4582LEEE;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLV14052BDTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLV14052BDTR2G
IC SWITCH DT4TX2 280OHM 16TSSOP

IC SWITCH DT4TX2 280OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 790727-NLV14052BDTR2G NLV14052BDTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14052BDTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260800-SI32174-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers