onsemi Latches NLV14043BDR2G

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NLV14043BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - NLV14043BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - NLV14043BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
 - NLV14043BDR2G - Rochester Electronics
Newburyport, MA, United States
R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16

R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - NLV14043BDR2G
887431-NLV14043BDR2G
Logic - Logic - Latches - NLV14043BDR2G 887431-NLV14043BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887431-NLV14043BDR2G Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV14043 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLV14043BDR2G-ND, NLV14043BDR2GOSDKR, NLV14043BDR2GOSCT, NLV14043BDR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887431-NLV14043BDR2G
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV14043
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV14043BDR2G-ND, NLV14043BDR2GOSDKR, NLV14043BDR2GOSCT, NLV14043BDR2GOSTR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV14043BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV14043BDR2G
Integrated Circuits (ICs) - Logic - Latches NLV14043BDR2G
IC LATCH QUAD R-S 16-SOIC

IC LATCH QUAD R-S 16-SOIC

Supplier's Site
Latches - NLV14043BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Latches - NLV14043BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV14043BDR2G
Logic - Latches NLV14043BDR2G
IC LATCH QUAD R-S 16-SOIC

IC LATCH QUAD R-S 16-SOIC

Supplier's Site Datasheet
IC LATCH QUAD R-S 16-SOIC

IC LATCH QUAD R-S 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number NLV14043BDR2GOSDKR-ND NLV14043BDR2G 887431-NLV14043BDR2G NLV14043BDR2G NLV14043BDR2G NLV14043BDR2G NLV14043BDR2G
Product Name Latches Logic - Logic - Latches - NLV14043BDR2G Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
High-level Output Current (Source) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
 - 74HC595D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Logic - Latches - 74ACTQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details