Rochester Electronics Logic - Latches 5962-8606201RA

Description
OCTAL INVERTING LATCH
Datasheet
Description
OCTAL INVERTING LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-8606201RA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-8606201RA
Logic - Latches 5962-8606201RA
OCTAL INVERTING LATCH

OCTAL INVERTING LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 5962-8606201RA
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
 - 74HC595D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Logic - Latches - 74LV573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details