IC D-TYPE TRANSP 1:1 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC D-TYPE TRANSP 1:1 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC LATCH TRANSPAR QUAD 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 488-NLV14042BDR2GDKR-ND | NLV14042BDR2G | NLV14042BDR2G |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | Differential | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Low-level Output Current (Sink) | 8.8 mA |