Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 929260-NLV14024BDR2G
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Positive, Negative 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV14024
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV14024BDR2G-ND, NLV14024BDR2GOSDKR, NLV14024BDR2GOSCT, NLV14024BDR2GOSTR
IC BINARY COUNTER 7-BIT 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
IC RIPPLE COUNTER 7STAGE 14-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | NLV14024BDR2G | NLV14024BDR2GOSTR-ND | 929260-NLV14024BDR2G | NLV14024BDR2G | NLV14024BDR2G | NLV14024BDR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - NLV14024BDR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; SOIC-14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS |