Nexperia B.V. Counters, Dividers 74HC40103DB,118

Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 1727-6601-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6601-2-ND
Counters, Dividers 1727-6601-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74HC40103DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC40103DB,118
Logic - Counters, Dividers 74HC40103DB,118
IC 8BIT SYNC BINARY DOWN 16SSOP

IC 8BIT SYNC BINARY DOWN 16SSOP

Supplier's Site Datasheet
Counters, Dividers - 74HC40103DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC40103DB,118
Counters, Dividers 74HC40103DB,118
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1727-6601-2-ND 74HC40103DB,118 74HC40103DB,118
Product Name Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction DOWN DOWN
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F569SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
Counters, Dividers - 74HC390DB,118-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Counters, Dividers - 54LS163ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details