MC14013B - D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NLV14013BDG | NLV14013BDG-ND | NLV14013BDG | NLV14013BDG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Package Type | SOP14; SOP | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | |
| Logic Family | CMOS | |||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V |