IC NAND 4-CIR 2-IN 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
Quad 2-Input NAND Gate, TSSOP-14, 2500-REEL Product overview: NLV14011BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14011BDTR2G can be used for catalog matching and distributor lookup.
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14011BDTR2GDKR-ND | 705-NLV14011BDTR2G | NLV14011BDTR2G | NLV14011BDTR2G | NLV14011BDTR2G | 76T6496 | NLV14011BDTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns | 80 ns | |||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |