onsemi Logic - Gates and Inverters NLU3G14MUTCG

Description
IC INVERT SCHMITT 3CH 3-IN 8UDFN
Datasheet
Description
IC INVERT SCHMITT 3CH 3-IN 8UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - NLU3G14MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU3G14MUTCG
Logic - Gates and Inverters NLU3G14MUTCG
IC INVERT SCHMITT 3CH 3-IN 8UDFN

IC INVERT SCHMITT 3CH 3-IN 8UDFN

Supplier's Site Datasheet
Gates and Inverters - NLU3G14MUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU3G14MUTCG
Gates and Inverters NLU3G14MUTCG
Inverter IC 3 Channel Schmitt Trigger 8-UDFN (1.8x1.2)

Inverter IC 3 Channel Schmitt Trigger 8-UDFN (1.8x1.2)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number NLU3G14MUTCG NLU3G14MUTCG
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 1.65V ~ 5.5V
Operating Current 1.00E-3 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers