onsemi Logic - Logic - Translators, Level Shifters - NLSX4302EBMUTCG NLSX4302EBMUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231714-NLSX4302EBMU TCG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Push-Pull Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-UQFN (1.4x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N; MAX3375EEKA; Introduction Date: July 10, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231714-NLSX4302EBMU TCG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Push-Pull Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-UQFN (1.4x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N; MAX3375EEKA; Introduction Date: July 10, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX4302EBMUTCG - 1231714-NLSX4302EBMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4302EBMUTCG
1231714-NLSX4302EBMUTCG
Logic - Logic - Translators, Level Shifters - NLSX4302EBMUTCG 1231714-NLSX4302EBMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 1231714-NLSX4302EBMU TCG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Push-Pull Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-UQFN (1.4x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N; MAX3375EEKA; Introduction Date: July 10, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231714-NLSX4302EBMUTCG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 8-UFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Push-Pull
Data Rate: 20Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.5V ~ 5.5V
Voltage - VCCB: 1.5V ~ 5.5V
Family Name: NLSX4302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-UQFN (1.4x1.2)
Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N; MAX3375EEKA;
Introduction Date: July 10, 2012
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231714-NLSX4302EBMUTCG
Product Name Logic - Logic - Translators, Level Shifters - NLSX4302EBMUTCG
Output Characteristics Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 74F299SCX - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type SOP; Other; SOP20
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Shift Registers - 74HCT595DB,118 - 765530-74HCT595DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State
Package Type SSOP
View Details
6 suppliers