Nexperia B.V. Shift Registers 74HC165PW,112

Description
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC165PW,112 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-3245-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-3245-ND
Shift Registers 1727-3245-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC165PW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC165PW,112
Integrated Circuits (ICs) - Logic - Shift Registers 74HC165PW,112
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site
Shift Registers - 74HC165PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC165PW,112
Shift Registers 74HC165PW,112
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74HC165PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC165PW,112
Logic - Shift Registers 74HC165PW,112
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC165PW,112 1727-3245-ND 74HC165PW,112 74HC165PW,112 74HC165PW,112
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHC594PW-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
5 suppliers