onsemi Logic - Logic - Translators, Level Shifters - NLSX3018MUTAG NLSX3018MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060481-NLSX3018MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 110Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060481-NLSX3018MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 110Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX3018MUTAG - 060481-NLSX3018MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3018MUTAG
060481-NLSX3018MUTAG
Logic - Logic - Translators, Level Shifters - NLSX3018MUTAG 060481-NLSX3018MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060481-NLSX3018MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 110Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060481-NLSX3018MUTAG
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 110Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 1.3V to 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UDFN (4x2)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 060481-NLSX3018MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSX3018MUTAG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW/S400118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT109-1 SOT109-1
View Details
9 suppliers