onsemi Logic - Logic - Translators, Level Shifters - NLSV4T3144MUTAG NLSV4T3144MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231706-NLSV4T3144MU TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231706-NLSV4T3144MU TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSV4T3144MUTAG - 1231706-NLSV4T3144MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSV4T3144MUTAG
1231706-NLSV4T3144MUTAG
Logic - Logic - Translators, Level Shifters - NLSV4T3144MUTAG 1231706-NLSV4T3144MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1231706-NLSV4T3144MU TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231706-NLSV4T3144MUTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231706-NLSV4T3144MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSV4T3144MUTAG
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-1767-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers