Nexperia B.V. 74HC165D

Description
A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote
Description
A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1038181 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 1038181
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-74HCS596BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details