Manufacturer: ON Semiconductor
Win Source Part Number: 025572-NLSF308MNR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Dimension: 16-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quad 2-Input AND Gate, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NLSF308MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLSF308MNR2G can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 16-QFN (3x3)
IC AND 4-CIR 2-IN 16-QFN
Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 16QFN
AND Gate IC 4 Channel 16-QFN (3x3)
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:16Pins; Logic Case Style:QFN-EP; Product Range:NLSF308; Logic IC Family:NLSF; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates LOG QUAD 2 INPUT AND
IC GATE AND 4CH 2-INP 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 025572-NLSF308MNR2G | 705-NLSF308MNR2G | 488-NLSF308MNR2GTR-ND | NLSF308MNR2G | NLSF308MNR2G | NLSF308MNR2G | 71J6948 | NLSF308MNR2G | NLSF308MNR2G |
| Product Name | Logic - Logic - Gates and Inverters - NLSF308MNR2G | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | AND | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |