Manufacturer: ON Semiconductor
Win Source Part Number: 1231697-NLSF1174MNR2
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: NLSF1174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Introduction Date: November 15, 2002
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FF D-TYPE 1-ELE 6-BIT 16-QFN
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-VFQFN Exposed Pad
IC FF D-TYPE SNGL 6BIT 16QFN
IC FF D-TYPE SNGL 6BIT 16QFN
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1231697-NLSF1174MNR2G | NLSF1174MNR2GOSCT-ND | NLSF1174MNR2G | NLSF1174MNR2G | NLSF1174MNR2G |
| Product Name | Logic - Logic - Flip Flops - NLSF1174MNR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 19 ns | 19 ns | |||
| fMAX | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | ||
| High-level Output Current (Source) | 5.2 mA | 5.2 mA | 5.2 mA |