onsemi Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G NLAS7222AMTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114434-NLAS7222AMTR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114434-NLAS7222AMTR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G - 114434-NLAS7222AMTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G
114434-NLAS7222AMTR2G
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G 114434-NLAS7222AMTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 114434-NLAS7222AMTR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114434-NLAS7222AMTR2G
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 700MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 10-WQFN (1.4x1.8)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLAS7222AMTR2G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLAS7222AMTR2G
IC USB SWITCH DPDT 10WQFN

IC USB SWITCH DPDT 10WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 114434-NLAS7222AMTR2G NLAS7222AMTR2G
Product Name Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMTR2G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923122 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers