onsemi Interface - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG NLAS7213MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025486-NLAS7213MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 1.118GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025486-NLAS7213MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 1.118GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG - 025486-NLAS7213MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG
025486-NLAS7213MUTBG
Interface - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG 025486-NLAS7213MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 025486-NLAS7213MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 1.118GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025486-NLAS7213MUTBG
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 1.118GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.5 Ohm
Case / Package: 8-UQFN (1.5x1.5)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLAS7213MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLAS7213MUTBG
IC USB SWITCH DPST 8UQFN

IC USB SWITCH DPST 8UQFN

Supplier's Site
Analog Switches - Special Purpose - NLAS7213MUTBG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NLAS7213MUTBG
Analog Switches - Special Purpose NLAS7213MUTBG
IC USB SWITCH DPST 8UQFN

IC USB SWITCH DPST 8UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 025486-NLAS7213MUTBG NLAS7213MUTBG NLAS7213MUTBG
Product Name Interface - Interface - Analog Switches - Special Purpose - NLAS7213MUTBG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details