SP8T Analog Switch Plus Common OFF, TSSOP-16, 2500-REEL Product overview: NLAS4051SDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4051SDTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083118-NLAS4051SDTR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 95MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 26 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.5 V to 5 V
Dual Supply Voltage(V±): ±3V
Max Switch Time (Ton,Toff): 23ns, 23ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 26Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS4051SDTR2G | 1083118-NLAS4051SDTR2G | NLAS4051SDTR2G | NLAS4051SDTR2G |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051SDTR2G | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 2.5 to 5 volts | ||
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz |
| Power Dissipation | 450 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |