Nexperia B.V. 2-bit bus switch 74CBTLV3306GTX

Description
The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity 4 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity 4 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE), each disabling when nOE is HIGH. It operates from 2.3 V to 3.6 V and features a 4 Ω on-resistance, rail-to-rail switching, and I₋OFF circuitry for partial power-down operation. The device uses a Schmitt trigger on control inputs for tolerance to slow rise and fall times. It complies with JESD8-5, JESD8-B/JESD36, and has ESD protection exceeding 2000 V HBM and 1000 V CDM. The 74CBTLV3306GTX variant is supplied in an XSON8 package (1 × 1.95 × 0.5 mm), specified for operation from -40 °C to +125 °C, with a maximum total power dissipation of 250 mW and derating of 3.1 mW/K above 68 °C.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE), each disabling when nOE is HIGH. It operates from 2.3 V to 3.6 V and features a 4 Ω on-resistance, rail-to-rail switching, and I₋OFF circuitry for partial power-down operation. The device uses a Schmitt trigger on control inputs for tolerance to slow rise and fall times. It complies with JESD8-5, JESD8-B/JESD36, and has ESD protection exceeding 2000 V HBM and 1000 V CDM. The 74CBTLV3306GTX variant is supplied in an XSON8 package (1 × 1.95 × 0.5 mm), specified for operation from -40 °C to +125 °C, with a maximum total power dissipation of 250 mW and derating of 3.1 mW/K above 68 °C.

Suppliers

Company
Product
Description
Supplier Links
2-bit bus switch - 74CBTLV3306GTX - Nexperia B.V.
Nijmegen, Netherlands
2-bit bus switch
74CBTLV3306GTX
2-bit bus switch 74CBTLV3306GTX
The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity 4 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH.

To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver.

Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • 4 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7455-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7455-2-ND
Signal Switches, Multiplexers, Decoders 1727-7455-2-ND
Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7455-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7455-6-ND
Signal Switches, Multiplexers, Decoders 1727-7455-6-ND
Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7455-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7455-1-ND
Signal Switches, Multiplexers, Decoders 1727-7455-1-ND
Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Bus Switch 2 x 1:1 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3306GTX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3306GTX
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3306GTX
IC BUS SW 2 X 1:1 8XSON/SOT8331

IC BUS SW 2 X 1:1 8XSON/SOT8331

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3306GTX 1727-7455-2-ND 74CBTLV3306GTX
Product Name 2-bit bus switch Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371250-74AHCT138D,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHC139D,118DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details