onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G NLAS3799BMUR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231605-NLAS3799BMUR 2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: DPDT -3db Bandwidth: 19MHz Charge Injection: 51pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF Part Status: Obsolete(EOL) Family Name: NLAS3799B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UQFN (2.6x1.8) On-State Resistance (Maximum): 400 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): DG2788DN-T1-E4; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231605-NLAS3799BMUR 2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: DPDT -3db Bandwidth: 19MHz Charge Injection: 51pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF Part Status: Obsolete(EOL) Family Name: NLAS3799B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UQFN (2.6x1.8) On-State Resistance (Maximum): 400 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): DG2788DN-T1-E4; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G - 1231605-NLAS3799BMUR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G
1231605-NLAS3799BMUR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G 1231605-NLAS3799BMUR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231605-NLAS3799BMUR 2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: DPDT -3db Bandwidth: 19MHz Charge Injection: 51pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF Part Status: Obsolete(EOL) Family Name: NLAS3799B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UQFN (2.6x1.8) On-State Resistance (Maximum): 400 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): DG2788DN-T1-E4; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231605-NLAS3799BMUR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 4.5 V
Switch Circuit: DPDT
-3db Bandwidth: 19MHz
Charge Injection: 51pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF
Part Status: Obsolete(EOL)
Family Name: NLAS3799B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-UQFN (2.6x1.8)
On-State Resistance (Maximum): 400 mOhm
Switch Time (Ton, Toff) (Maximum): 50ns, 30ns
Current - Leakage (IS(off)) (Maximum): 500nA
Alternative Parts (Cross-Reference): DG2788DN-T1-E4; SGM44601YTQA16/TR; DG2599DN-T1-GE4;
Introduction Date: March 10, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3799BMUR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3799BMUR2G
IC SWITCH DPDTX2 400MOHM 16UQFN

IC SWITCH DPDTX2 400MOHM 16UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1231605-NLAS3799BMUR2G NLAS3799BMUR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3799BMUR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details