ONSEMI
NL3S22AHMUTAG -- ANALOG SWITCHES - SPECIAL PURPOSE
onsemi
Analog Switches - Special Purpose
NL3S22AHMUTAG
Description
USB 2.0 + AUDIO SWITCH
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
USB 2.0 + AUDIO SWITCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NL3S22AHMUTAG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
NL3S22AHMUTAG |
NL3S22AHMUTAG |
|
Product Name
|
Analog Switches - Special Purpose |
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Supply Voltage
|
Other; 2.7V ~ 3.6V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOP; SSOP; 16-SSOP
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details