NAND Gate IC 1 Channel SC-74A
Single 2-Input NAND Gate
IC GATE NAND 1CH 2-INP SC74A
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ00; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC74A
Logic Gates SINGLE 2-INPUT NAND gate
NAND Gate IC 1 Channel SC-74A
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ00DBVT1GTR-ND | NL17SZ00DBVT1G | NL17SZ00DBVT1G | 38AH7129 | NL17SZ00DBVT1G | NL17SZ00DBVT1G | NL17SZ00DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |