onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management NIS6452MT1TWG

Description
Win Source Part Number: 1361831-NIS6452MT1TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 3A Voltage - Input: 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1361831-NIS6452MT1TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 3A Voltage - Input: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1361831-NIS6452MT1TWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1361831-NIS6452MT1TWG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1361831-NIS6452MT1TWG
Win Source Part Number: 1361831-NIS6452MT1TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 3A Voltage - Input: 5V

Win Source Part Number: 1361831-NIS6452MT1TWG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-WQFN (3x2)
Base Product Number: NIS6452
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Current - Output: 3A
Voltage - Input: 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NIS6452MT1TWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NIS6452MT1TWG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NIS6452MT1TWG
IC ELECTRONIC FUSE 12WQFN

IC ELECTRONIC FUSE 12WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1361831-NIS6452MT1TWG NIS6452MT1TWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details