onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management NIS6420MT2TWG

Description
Win Source Part Number: 1361810-NIS6420MT2TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 3V ~ 12V
Request a Quote Datasheet
Description
Win Source Part Number: 1361810-NIS6420MT2TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 3V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1361810-NIS6420MT2TWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1361810-NIS6420MT2TWG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1361810-NIS6420MT2TWG
Win Source Part Number: 1361810-NIS6420MT2TW G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (3x2) Base Product Number: NIS6420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 3V ~ 12V

Win Source Part Number: 1361810-NIS6420MT2TWG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-WQFN (3x2)
Base Product Number: NIS6420
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Voltage - Input: 3V ~ 12V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NIS6420MT2TWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NIS6420MT2TWG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NIS6420MT2TWG
IC ELECTRONIC FUSE 12WQFN

IC ELECTRONIC FUSE 12WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1361810-NIS6420MT2TWG NIS6420MT2TWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-10AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers