ESD PROTECTION, 26V, WDFN-6; Clamping Voltage Vc Max:26V; Diode Case Style:WDFN; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 08AC2833 |
| Product Name | Esd Protection, 26V, Wdfn-6; Clamping Voltage Vc Max Onsemi |
| Standards and Certifications | RoHS |