MOSFET N/P-CH 30V 3.8A SUPERSOT Product overview: NDH8521C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDH8521C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230861-NDH8521C
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V 3.8A SUPERSOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 289-NDH8521C | 1230861-NDH8521C | NDH8521C |
| Product Name | 30V 3.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8521C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) |