onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCV881930MW00AR2G

Description
Win Source Part Number: 1345318-NCV881930MW0 0AR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Sync Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFNW (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 37V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV881930
Request a Quote Datasheet
Description
Win Source Part Number: 1345318-NCV881930MW0 0AR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Sync Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFNW (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 37V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV881930
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1345318-NCV881930MW00AR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1345318-NCV881930MW00AR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1345318-NCV881930MW00AR2G
Win Source Part Number: 1345318-NCV881930MW0 0AR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Sync Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFNW (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 37V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV881930

Win Source Part Number: 1345318-NCV881930MW00AR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Sync
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFNW (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 37V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV881930

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCV881930MW00AR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCV881930MW00AR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCV881930MW00AR2G
IC CTLR SYNC BUCK 24QFNW

IC CTLR SYNC BUCK 24QFNW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1345318-NCV881930MW00AR2G NCV881930MW00AR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverting Schmitt trigger - 74AHCT1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
RF and mmW Front End Module - SE2611T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers