onsemi Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Channel Type Onsemi NCV8402ASTT3G

Description
MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:-RoHS Compliant: Yes
Datasheet
Description
MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Channel Type Onsemi - 13AC6171 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Channel Type Onsemi
13AC6171
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Channel Type Onsemi 13AC6171
MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:-RoHS Compliant: Yes

MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 42V 2.0A

MOSFET 42V 2.0A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13AC6171 NCV8402ASTT3G
Product Name Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Channel Type Onsemi MOSFET
IDSS 2370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC - 810291-CSD95491Q5MC - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel
View Details
N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33 - BUK7M5R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 85000 milliamps
View Details
4 suppliers